Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W 1% AXIAL RN65E5111FBSL

Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 1% AXIAL - RN65E5111FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 1% AXIAL
RN65E5111FBSL
RES 5.11K OHM 1/2W 1% AXIAL RN65E5111FBSL
RES 5.11Kohm 1/2W 1% AXIAL

RES 5.11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5111FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5111FBSL-ND
Through Hole Resistors RN65E5111FBSL-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5111FBSL RN65E5111FBSL-ND
Product Name RES 5.11K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers