Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E4993DRE6

Description
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E4993DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E4993DRE6
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E4993DRE6
Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E4993DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4993DRE6-ND
Through Hole Resistors RN65E4993DRE6-ND
499 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4993DRE6 RN65E4993DRE6-ND
Product Name Res Metal Film 499K Ohm 0.5% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details