Vishay Intertechnology, Inc. RES 499 OHM 1/2W 1% AXIAL RN65E4990FB14

Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/2W 1% AXIAL - RN65E4990FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W 1% AXIAL
RN65E4990FB14
RES 499 OHM 1/2W 1% AXIAL RN65E4990FB14
RES 499ohm 1/2W 1% AXIAL

RES 499ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4990FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4990FB14-ND
Through Hole Resistors RN65E4990FB14-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 19M0431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
19M0431
Resistor,metal Film,499Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 19M0431
Resistor,Metal Film,499Ohms,350WV,1 +/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,499Ohms,350WV,1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E4990FB14 RN65E4990FB14-ND 19M0431
Product Name RES 499 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers