Vishay Intertechnology, Inc. RES 442 OHM 1/2W .25% AXIAL RN65E4420CB14

Description
RES 442ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/2W .25% AXIAL - RN65E4420CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W .25% AXIAL
RN65E4420CB14
RES 442 OHM 1/2W .25% AXIAL RN65E4420CB14
RES 442ohm 1/2W .25% AXIAL

RES 442ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4420CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4420CB14-ND
Through Hole Resistors RN65E4420CB14-ND
442 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4420CB14 RN65E4420CB14-ND
Product Name RES 442 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details