Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W .1% AXIAL RN65E3831BB14

Description
RES 3.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W .1% AXIAL - RN65E3831BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W .1% AXIAL
RN65E3831BB14
RES 3.83K OHM 1/2W .1% AXIAL RN65E3831BB14
RES 3.83Kohm 1/2W .1% AXIAL

RES 3.83Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3831BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3831BB14-ND
Through Hole Resistors RN65E3831BB14-ND
3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3831BB14 RN65E3831BB14-ND
Product Name RES 3.83K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details