Vishay Intertechnology, Inc. Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E3743FB14

Description
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E3743FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E3743FB14
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E3743FB14
Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65E3743FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3743FB14-ND
Through Hole Resistors RN65E3743FB14-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3743FB14 RN65E3743FB14-ND
Product Name Res Metal Film 374K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers