Vishay Intertechnology, Inc. RES 332K OHM 1/2W .25% AXIAL RN65E3323CBSL

Description
RES 332Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .25% AXIAL - RN65E3323CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .25% AXIAL
RN65E3323CBSL
RES 332K OHM 1/2W .25% AXIAL RN65E3323CBSL
RES 332Kohm 1/2W .25% AXIAL

RES 332Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3323CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3323CBSL-ND
Through Hole Resistors RN65E3323CBSL-ND
332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3323CBSL RN65E3323CBSL-ND
Product Name RES 332K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers