Vishay Intertechnology, Inc. RES 3.12K OHM 1/2W .1% AXIAL RN65E3121BRSL

Description
RES 3.12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/2W .1% AXIAL - RN65E3121BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/2W .1% AXIAL
RN65E3121BRSL
RES 3.12K OHM 1/2W .1% AXIAL RN65E3121BRSL
RES 3.12Kohm 1/2W .1% AXIAL

RES 3.12Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3121BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3121BRSL-ND
Through Hole Resistors RN65E3121BRSL-ND
3.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3121BRSL RN65E3121BRSL-ND
Product Name RES 3.12K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details