Vishay Intertechnology, Inc. RES 28K OHM 1/2W .1% AXIAL RN65E2802BBSL

Description
RES 28Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W .1% AXIAL - RN65E2802BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W .1% AXIAL
RN65E2802BBSL
RES 28K OHM 1/2W .1% AXIAL RN65E2802BBSL
RES 28Kohm 1/2W .1% AXIAL

RES 28Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2802BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2802BBSL-ND
Through Hole Resistors RN65E2802BBSL-ND
28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2802BBSL RN65E2802BBSL-ND
Product Name RES 28K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers