Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RN65E2671FB14

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN65E2671FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN65E2671FB14
Resistor-Fixed-Single-Through-Hole RN65E2671FB14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - RN65E2671FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2671FB14-ND
Through Hole Resistors RN65E2671FB14-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2671FB14 RN65E2671FB14-ND
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details