Vishay Intertechnology, Inc. RES 215K OHM 1/2W 1% AXIAL RN65E2153FBSL

Description
RES 215Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/2W 1% AXIAL - RN65E2153FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 1% AXIAL
RN65E2153FBSL
RES 215K OHM 1/2W 1% AXIAL RN65E2153FBSL
RES 215Kohm 1/2W 1% AXIAL

RES 215Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2153FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2153FBSL-ND
Through Hole Resistors RN65E2153FBSL-ND
215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2153FBSL RN65E2153FBSL-ND
Product Name RES 215K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details