Vishay Intertechnology, Inc. RES 2K OHM 1/2W .1% AXIAL RN65E2001BBSL

Description
RES 2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W .1% AXIAL - RN65E2001BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W .1% AXIAL
RN65E2001BBSL
RES 2K OHM 1/2W .1% AXIAL RN65E2001BBSL
RES 2Kohm 1/2W .1% AXIAL

RES 2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2001BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2001BBSL-ND
Through Hole Resistors RN65E2001BBSL-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2001BBSL RN65E2001BBSL-ND
Product Name RES 2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers