Vishay Intertechnology, Inc. RES 196K OHM 1/2W .1% AXIAL RN65E1963BRSL

Description
RES 196Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W .1% AXIAL - RN65E1963BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W .1% AXIAL
RN65E1963BRSL
RES 196K OHM 1/2W .1% AXIAL RN65E1963BRSL
RES 196Kohm 1/2W .1% AXIAL

RES 196Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1963BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1963BRSL-ND
Through Hole Resistors RN65E1963BRSL-ND
196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1963BRSL RN65E1963BRSL-ND
Product Name RES 196K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers