Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 1% AXIAL RN65E1542FRSL

Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 1% AXIAL - RN65E1542FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% AXIAL
RN65E1542FRSL
RES 15.4K OHM 1/2W 1% AXIAL RN65E1542FRSL
RES 15.4Kohm 1/2W 1% AXIAL

RES 15.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1542FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1542FRSL-ND
Through Hole Resistors RN65E1542FRSL-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1542FRSL RN65E1542FRSL-ND
Product Name RES 15.4K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details