Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% AXIAL RN65E1130FB14

Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% AXIAL - RN65E1130FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% AXIAL
RN65E1130FB14
RES 113 OHM 1/2W 1% AXIAL RN65E1130FB14
RES 113ohm 1/2W 1% AXIAL

RES 113ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1130FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1130FB14-ND
Through Hole Resistors RN65E1130FB14-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,113Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 19M1453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
19M1453
Resistor,metal Film,113Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 19M1453
Resistor,Metal Film,113Ohms,350WV,1 +/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,113Ohms,350WV,1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E1130FB14 RN65E1130FB14-ND 19M1453
Product Name RES 113 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,113Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details