Vishay Intertechnology, Inc. RES 1K OHM 1/2W .1% AXIAL RN65E1001BRSL

Description
RES 1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W .1% AXIAL - RN65E1001BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W .1% AXIAL
RN65E1001BRSL
RES 1K OHM 1/2W .1% AXIAL RN65E1001BRSL
RES 1Kohm 1/2W .1% AXIAL

RES 1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1001BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1001BRSL-ND
Through Hole Resistors RN65E1001BRSL-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1001BRSL RN65E1001BRSL-ND
Product Name RES 1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details