Vishay Intertechnology, Inc. RES 97.6K OHM 1/2W 1% AXIAL RN65D9762FBSL

Description
RES 97.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/2W 1% AXIAL - RN65D9762FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W 1% AXIAL
RN65D9762FBSL
RES 97.6K OHM 1/2W 1% AXIAL RN65D9762FBSL
RES 97.6Kohm 1/2W 1% AXIAL

RES 97.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9762FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9762FBSL-ND
Through Hole Resistors RN65D9762FBSL-ND
97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9762FBSL RN65D9762FBSL-ND
Product Name RES 97.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details