Vishay Intertechnology, Inc. RES 95.3 OHM 1/2W 1% AXIAL RN65D95R3FB14

Description
RES 95.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/2W 1% AXIAL - RN65D95R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/2W 1% AXIAL
RN65D95R3FB14
RES 95.3 OHM 1/2W 1% AXIAL RN65D95R3FB14
RES 95.3ohm 1/2W 1% AXIAL

RES 95.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D95R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D95R3FB14-ND
Through Hole Resistors RN65D95R3FB14-ND
95.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D95R3FB14 RN65D95R3FB14-ND
Product Name RES 95.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details