Vishay Intertechnology, Inc. RES 953 OHM 1/2W 1% AXIAL RN65D9530FRE6

Description
RES 953ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/2W 1% AXIAL - RN65D9530FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 1% AXIAL
RN65D9530FRE6
RES 953 OHM 1/2W 1% AXIAL RN65D9530FRE6
RES 953ohm 1/2W 1% AXIAL

RES 953ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9530FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9530FRE6-ND
Through Hole Resistors RN65D9530FRE6-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9530FRE6 RN65D9530FRE6-ND
Product Name RES 953 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers