Vishay Intertechnology, Inc. RES 93 OHM 1/2W 1% AXIAL RN65D93R0FRE6

Description
RES 93ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 93ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93 OHM 1/2W 1% AXIAL - RN65D93R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93 OHM 1/2W 1% AXIAL
RN65D93R0FRE6
RES 93 OHM 1/2W 1% AXIAL RN65D93R0FRE6
RES 93ohm 1/2W 1% AXIAL

RES 93ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D93R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D93R0FRE6-ND
Through Hole Resistors RN65D93R0FRE6-ND
93 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D93R0FRE6 RN65D93R0FRE6-ND
Product Name RES 93 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93 ohms 93 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details