Vishay Intertechnology, Inc. RES 8.25 OHM 1/2W 1% AXIAL RN65D8R25FRE6

Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1/2W 1% AXIAL - RN65D8R25FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% AXIAL
RN65D8R25FRE6
RES 8.25 OHM 1/2W 1% AXIAL RN65D8R25FRE6
RES 8.25ohm 1/2W 1% AXIAL

RES 8.25ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8R25FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8R25FRE6-ND
Through Hole Resistors RN65D8R25FRE6-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8R25FRE6 RN65D8R25FRE6-ND
Product Name RES 8.25 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details