Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W 1% AXIAL RN65D8662FRSL

Description
RES 86.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W 1% AXIAL - RN65D8662FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W 1% AXIAL
RN65D8662FRSL
RES 86.6K OHM 1/2W 1% AXIAL RN65D8662FRSL
RES 86.6Kohm 1/2W 1% AXIAL

RES 86.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8662FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8662FRSL-ND
Through Hole Resistors RN65D8662FRSL-ND
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8662FRSL RN65D8662FRSL-ND
Product Name RES 86.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details