Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W 1% AXIAL RN65D80R6FBSL

Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% AXIAL - RN65D80R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
RN65D80R6FBSL
RES 80.6 OHM 1/2W 1% AXIAL RN65D80R6FBSL
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D80R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D80R6FBSL-ND
Through Hole Resistors RN65D80R6FBSL-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D80R6FBSL RN65D80R6FBSL-ND
Product Name RES 80.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers