Vishay Intertechnology, Inc. METAL FILM,1/2W,78.7,1%,100PPM,T/R RN65D78R7FRE6

Description
METAL FILM,1/2W,78.7,1%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/2W,78.7,1%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,78.7,1%,100PPM,T/R - RN65D78R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,78.7,1%,100PPM,T/R
RN65D78R7FRE6
METAL FILM,1/2W,78.7,1%,100PPM,T/R RN65D78R7FRE6
METAL FILM,1/2W,78.7,1%,10 0PPM,T/R

METAL FILM,1/2W,78.7,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN65D78R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D78R7FRE6-ND
Through Hole Resistors RN65D78R7FRE6-ND
78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D78R7FRE6 RN65D78R7FRE6-ND
Product Name METAL FILM,1/2W,78.7,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details