Vishay Intertechnology, Inc. RES 7.8K OHM 1/2W 1% AXIAL RN65D7801FB14

Description
RES 7.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8K OHM 1/2W 1% AXIAL - RN65D7801FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8K OHM 1/2W 1% AXIAL
RN65D7801FB14
RES 7.8K OHM 1/2W 1% AXIAL RN65D7801FB14
RES 7.8Kohm 1/2W 1% AXIAL

RES 7.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7801FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7801FB14-ND
Through Hole Resistors RN65D7801FB14-ND
7.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7801FB14 RN65D7801FB14-ND
Product Name RES 7.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers