Vishay Intertechnology, Inc. RES 7.32K OHM 1/2W 1% AXIAL RN65D7321FBSL

Description
RES 7.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/2W 1% AXIAL - RN65D7321FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W 1% AXIAL
RN65D7321FBSL
RES 7.32K OHM 1/2W 1% AXIAL RN65D7321FBSL
RES 7.32Kohm 1/2W 1% AXIAL

RES 7.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7321FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7321FBSL-ND
Through Hole Resistors RN65D7321FBSL-ND
7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7321FBSL RN65D7321FBSL-ND
Product Name RES 7.32K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details