Vishay Intertechnology, Inc. RES 6.34K OHM 1/2W 1% AXIAL RN65D6341FRSL

Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W 1% AXIAL - RN65D6341FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W 1% AXIAL
RN65D6341FRSL
RES 6.34K OHM 1/2W 1% AXIAL RN65D6341FRSL
RES 6.34Kohm 1/2W 1% AXIAL

RES 6.34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6341FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6341FRSL-ND
Through Hole Resistors RN65D6341FRSL-ND
6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6341FRSL RN65D6341FRSL-ND
Product Name RES 6.34K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details