Vishay Intertechnology, Inc. RES 62K OHM 1/2W 1% AXIAL RN65D6202FB14

Description
RES 62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/2W 1% AXIAL - RN65D6202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/2W 1% AXIAL
RN65D6202FB14
RES 62K OHM 1/2W 1% AXIAL RN65D6202FB14
RES 62Kohm 1/2W 1% AXIAL

RES 62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6202FB14-ND
Through Hole Resistors RN65D6202FB14-ND
62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6202FB14 RN65D6202FB14-ND
Product Name RES 62K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details