Vishay Intertechnology, Inc. RES 6K OHM 1/2W 1% AXIAL RN65D6001FB14

Description
RES 6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 1% AXIAL - RN65D6001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 1% AXIAL
RN65D6001FB14
RES 6K OHM 1/2W 1% AXIAL RN65D6001FB14
RES 6Kohm 1/2W 1% AXIAL

RES 6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6001FB14-ND
Through Hole Resistors RN65D6001FB14-ND
6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6001FB14 RN65D6001FB14-ND
Product Name RES 6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details