Vishay Intertechnology, Inc. Through Hole Resistors RN65D54R9FB14

Description
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D54R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D54R9FB14-ND
Through Hole Resistors RN65D54R9FB14-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 54.9 OHM 1/2W 1% AXIAL - RN65D54R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/2W 1% AXIAL
RN65D54R9FB14
RES 54.9 OHM 1/2W 1% AXIAL RN65D54R9FB14
RES 54.9ohm 1/2W 1% AXIAL

RES 54.9ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 69K8404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
69K8404
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 69K8404
Resistor,Metal Film,54.9Ohms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,54.9Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D54R9FB14-ND RN65D54R9FB14 69K8404
Product Name Through Hole Resistors RES 54.9 OHM 1/2W 1% AXIAL Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details