Vishay Intertechnology, Inc. RES 549K OHM 1/2W 1% AXIAL RN65D5493FRSL

Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/2W 1% AXIAL - RN65D5493FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/2W 1% AXIAL
RN65D5493FRSL
RES 549K OHM 1/2W 1% AXIAL RN65D5493FRSL
RES 549Kohm 1/2W 1% AXIAL

RES 549Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5493FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5493FRSL-ND
Through Hole Resistors RN65D5493FRSL-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5493FRSL RN65D5493FRSL-ND
Product Name RES 549K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers