Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W 1% AXIAL RN65D5492FB14

Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W 1% AXIAL - RN65D5492FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W 1% AXIAL
RN65D5492FB14
RES 54.9K OHM 1/2W 1% AXIAL RN65D5492FB14
RES 54.9Kohm 1/2W 1% AXIAL

RES 54.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5492FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5492FB14-ND
Through Hole Resistors RN65D5492FB14-ND
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5492FB14 RN65D5492FB14-ND
Product Name RES 54.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers