Vishay Intertechnology, Inc. Through Hole Resistors RN65D5363FRE6

Description
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D5363FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5363FRE6-ND
Through Hole Resistors RN65D5363FRE6-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D5363FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D5363FRE6
Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D5363FRE6
Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D5363FRE6-ND RN65D5363FRE6
Product Name Through Hole Resistors Res Metal Film 536K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details