Vishay Intertechnology, Inc. RES 536 OHM 1/2W 1% AXIAL RN65D5360FRSL

Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/2W 1% AXIAL - RN65D5360FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 1% AXIAL
RN65D5360FRSL
RES 536 OHM 1/2W 1% AXIAL RN65D5360FRSL
RES 536ohm 1/2W 1% AXIAL

RES 536ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5360FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5360FRSL-ND
Through Hole Resistors RN65D5360FRSL-ND
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5360FRSL RN65D5360FRSL-ND
Product Name RES 536 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers