Vishay Precision Group Through Hole Resistors RN65D5111FB14

Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D5111FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5111FB14-ND
Through Hole Resistors RN65D5111FB14-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1/2W 1% AXIAL - RN65D5111FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 1% AXIAL
RN65D5111FB14
RES 5.11K OHM 1/2W 1% AXIAL RN65D5111FB14
RES 5.11Kohm 1/2W 1% AXIAL

RES 5.11Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200342
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200342
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay - 83F1798 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
83F1798
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay 83F1798
METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D5111FB14-ND RN65D5111FB14 70200342 83F1798
Product Name Through Hole Resistors RES 5.11K OHM 1/2W 1% AXIAL Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details