Vishay Intertechnology, Inc. RES 511 OHM 1/2W 1% AXIAL RN65D5110FB14

Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W 1% AXIAL - RN65D5110FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% AXIAL
RN65D5110FB14
RES 511 OHM 1/2W 1% AXIAL RN65D5110FB14
RES 511ohm 1/2W 1% AXIAL

RES 511ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5110FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5110FB14-ND
Through Hole Resistors RN65D5110FB14-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay - 83F1797 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay
83F1797
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay 83F1797
METAL FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200285
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200285
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D5110FB14 RN65D5110FB14-ND 83F1797 70200285
Product Name RES 511 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details