Vishay Intertechnology, Inc. RES 510 OHM 1/2W 1% AXIAL RN65D5100FB14

Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 1% AXIAL - RN65D5100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 1% AXIAL
RN65D5100FB14
RES 510 OHM 1/2W 1% AXIAL RN65D5100FB14
RES 510ohm 1/2W 1% AXIAL

RES 510ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5100FB14-ND
Through Hole Resistors RN65D5100FB14-ND
510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5100FB14 RN65D5100FB14-ND
Product Name RES 510 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details