Vishay Precision Group Vishay/DaleMetal Film Resistors - RN65D4993FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 499Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 499Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN65D4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN65D4993FB14
Vishay/DaleMetal Film Resistors - RN65D4993FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 499Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 499Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4993FB14-ND
Through Hole Resistors RN65D4993FB14-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 499 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 499 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200383
Resistor;Metal Film;Res 499 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200383
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 499Kohm, 500Mw, 1%; Resistance Vishay - 83F1795 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499Kohm, 500Mw, 1%; Resistance Vishay
83F1795
Metal Film Resistor, 499Kohm, 500Mw, 1%; Resistance Vishay 83F1795
METAL FILM RESISTOR, 499KOHM, 500mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499KOHM, 500mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D4993FB14 RN65D4993FB14-ND 70200383 83F1795
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 499 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 499Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers