Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W 1% AXIAL RN65D4991FBSL

Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 1% AXIAL - RN65D4991FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 1% AXIAL
RN65D4991FBSL
RES 4.99K OHM 1/2W 1% AXIAL RN65D4991FBSL
RES 4.99Kohm 1/2W 1% AXIAL

RES 4.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4991FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4991FBSL-ND
Through Hole Resistors RN65D4991FBSL-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4991FBSL RN65D4991FBSL-ND
Product Name RES 4.99K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers