Vishay Intertechnology, Inc. METAL FILM,1/2W,47.5K,1%,100PPM,BULK RN65D4752FB14

Description
METAL FILM,1/2W,47.5K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,47.5K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,47.5K,1%,100PPM,BULK - RN65D4752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,47.5K,1%,100PPM,BULK
RN65D4752FB14
METAL FILM,1/2W,47.5K,1%,100PPM,BULK RN65D4752FB14
METAL FILM,1/2W,47.5K,1%,1 00PPM,BULK

METAL FILM,1/2W,47.5K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN65D4752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D4752FB14-ND
Through Hole Resistors 541-RN65D4752FB14-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay - 19C8757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay
19C8757
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay 19C8757
RESISTOR, METAL FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200321
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200321
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D4752FB14 541-RN65D4752FB14-ND 19C8757 70200321
Product Name METAL FILM,1/2W,47.5K,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details