Vishay Intertechnology, Inc. RES 45.3 OHM 1/2W 1% AXIAL RN65D45R3FB14

Description
RES 45.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/2W 1% AXIAL - RN65D45R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/2W 1% AXIAL
RN65D45R3FB14
RES 45.3 OHM 1/2W 1% AXIAL RN65D45R3FB14
RES 45.3ohm 1/2W 1% AXIAL

RES 45.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D45R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D45R3FB14-ND
Through Hole Resistors RN65D45R3FB14-ND
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D45R3FB14 RN65D45R3FB14-ND
Product Name RES 45.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers