Vishay Intertechnology, Inc. METAL FILM,1/2W,43.2,1%,100PPM,T/R RN65D43R2FRE6

Description
METAL FILM,1/2W,43.2,1%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/2W,43.2,1%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,43.2,1%,100PPM,T/R - RN65D43R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,43.2,1%,100PPM,T/R
RN65D43R2FRE6
METAL FILM,1/2W,43.2,1%,100PPM,T/R RN65D43R2FRE6
METAL FILM,1/2W,43.2,1%,10 0PPM,T/R

METAL FILM,1/2W,43.2,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN65D43R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D43R2FRE6-ND
Through Hole Resistors RN65D43R2FRE6-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D43R2FRE6 RN65D43R2FRE6-ND
Product Name METAL FILM,1/2W,43.2,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers