Vishay Intertechnology, Inc. RES 430K OHM 1/2W 1% AXIAL RN65D4303FB14

Description
RES 430Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/2W 1% AXIAL - RN65D4303FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 1% AXIAL
RN65D4303FB14
RES 430K OHM 1/2W 1% AXIAL RN65D4303FB14
RES 430Kohm 1/2W 1% AXIAL

RES 430Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4303FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4303FB14-ND
Through Hole Resistors RN65D4303FB14-ND
430 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 224318205 - Radwell International
Willingboro, NJ, United States
Resistor
224318205
Resistor 224318205
METAL FILM RESISTOR, AXIAL, 1/2WATT, 430KOHMS, 1%. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, AXIAL, 1/2WATT, 430KOHMS, 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN65D4303FB14 RN65D4303FB14-ND 224318205
Product Name RES 430K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details