Vishay Intertechnology, Inc. RES 412 OHM 1/2W 1% AXIAL RN65D4120FRSL

Description
RES 412ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/2W 1% AXIAL - RN65D4120FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/2W 1% AXIAL
RN65D4120FRSL
RES 412 OHM 1/2W 1% AXIAL RN65D4120FRSL
RES 412ohm 1/2W 1% AXIAL

RES 412ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4120FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4120FRSL-ND
Through Hole Resistors RN65D4120FRSL-ND
412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4120FRSL RN65D4120FRSL-ND
Product Name RES 412 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers