Vishay Intertechnology, Inc. RES 412 OHM 1/2W 1% AXIAL RN65D4120FRE6

Description
RES 412ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/2W 1% AXIAL - RN65D4120FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/2W 1% AXIAL
RN65D4120FRE6
RES 412 OHM 1/2W 1% AXIAL RN65D4120FRE6
RES 412ohm 1/2W 1% AXIAL

RES 412ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4120FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4120FRE6-ND
Through Hole Resistors RN65D4120FRE6-ND
412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4120FRE6 RN65D4120FRE6-ND
Product Name RES 412 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details