Vishay Intertechnology, Inc. RES 40K OHM 1/2W 1% AXIAL RN65D4002FB14

Description
RES 40Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/2W 1% AXIAL - RN65D4002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/2W 1% AXIAL
RN65D4002FB14
RES 40K OHM 1/2W 1% AXIAL RN65D4002FB14
RES 40Kohm 1/2W 1% AXIAL

RES 40Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4002FB14-ND
Through Hole Resistors RN65D4002FB14-ND
40 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4002FB14 RN65D4002FB14-ND
Product Name RES 40K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details