Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 39.2Kohms 1% 100ppm
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 39.2 KOHM, 500 MW, 1%; Resistance:39.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65D3922FB14 | RN65D3922FB14-ND | 92B2400 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 39.2 Kohm, 500 Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 39200 ohms | 39200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |