Vishay Intertechnology, Inc. Through Hole Resistors RN65D3920FRSL

Description
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D3920FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3920FRSL-ND
Through Hole Resistors RN65D3920FRSL-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/2W 1% AXIAL - RN65D3920FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W 1% AXIAL
RN65D3920FRSL
RES 392 OHM 1/2W 1% AXIAL RN65D3920FRSL
RES 392ohm 1/2W 1% AXIAL

RES 392ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D3920FRSL-ND RN65D3920FRSL
Product Name Through Hole Resistors RES 392 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details