Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W 1% AXIAL RN65D38R3FRSL

Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W 1% AXIAL - RN65D38R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W 1% AXIAL
RN65D38R3FRSL
RES 38.3 OHM 1/2W 1% AXIAL RN65D38R3FRSL
RES 38.3ohm 1/2W 1% AXIAL

RES 38.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D38R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D38R3FRSL-ND
Through Hole Resistors RN65D38R3FRSL-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D38R3FRSL RN65D38R3FRSL-ND
Product Name RES 38.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details