Vishay Intertechnology, Inc. RES 34 OHM 1/2W 1% AXIAL RN65D34R0FBSL

Description
RES 34ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/2W 1% AXIAL - RN65D34R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/2W 1% AXIAL
RN65D34R0FBSL
RES 34 OHM 1/2W 1% AXIAL RN65D34R0FBSL
RES 34ohm 1/2W 1% AXIAL

RES 34ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D34R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D34R0FBSL-ND
Through Hole Resistors RN65D34R0FBSL-ND
34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D34R0FBSL RN65D34R0FBSL-ND
Product Name RES 34 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details